Cypress Semiconductor Corp. RF Transceiver ICs - BCM20735PKML1G BCM20735PKML1G

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 729950-BCM20735PKML1 G Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -94.5dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 60 Categories: RF/IF and RFID Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 60-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Receiving Current: 8mA Transmitting Current: 18mA
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 729950-BCM20735PKML1 G Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -94.5dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 60 Categories: RF/IF and RFID Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 60-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Receiving Current: 8mA Transmitting Current: 18mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20735PKML1G - 729950-BCM20735PKML1G - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20735PKML1G
729950-BCM20735PKML1G
RF Transceiver ICs - BCM20735PKML1G 729950-BCM20735PKML1G
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 729950-BCM20735PKML1 G Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: Bluetooth v4.2 Power - Output: 10dBm Sensitivity: -94.5dBm RF Family/Standard: Bluetooth Modulation: GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 60 Categories: RF/IF and RFID Supplier Device Package: 60-QFN (7x7) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 60-VFQFN Exposed Pad Data Rate (Maximum): 2Mbps Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Receiving Current: 8mA Transmitting Current: 18mA

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 729950-BCM20735PKML1G
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: Bluetooth v4.2
Power - Output: 10dBm
Sensitivity: -94.5dBm
RF Family/Standard: Bluetooth
Modulation: GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 60
Categories: RF/IF and RFID
Supplier Device Package: 60-QFN (7x7)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 60-VFQFN Exposed Pad
Data Rate (Maximum): 2Mbps
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Receiving Current: 8mA
Transmitting Current: 18mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 729950-BCM20735PKML1G
Product Name RF Transceiver ICs - BCM20735PKML1G
Package Type Surface Mount
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details