Cypress Semiconductor Corp. RF Transceiver ICs - BCM20715A1KUBXGT BCM20715A1KUBXGT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769733-BCM20715A1KUB XGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 42-UFBGA, WLBGA Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 5.5 V Protocol: Bluetooth v4.0 +EDR Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 32mA RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 8 Current - Transmitting: 65mA Categories: RF/IF and RFID Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769733-BCM20715A1KUB XGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 42-UFBGA, WLBGA Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 5.5 V Protocol: Bluetooth v4.0 +EDR Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 32mA RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 8 Current - Transmitting: 65mA Categories: RF/IF and RFID Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - BCM20715A1KUBXGT - 769733-BCM20715A1KUBXGT - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - BCM20715A1KUBXGT
769733-BCM20715A1KUBXGT
RF Transceiver ICs - BCM20715A1KUBXGT 769733-BCM20715A1KUBXGT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 769733-BCM20715A1KUB XGT Packaging: Reel package Type: TxRx + MCU Operating Temperature Range: -30°C ~ 85°C Package: 42-UFBGA, WLBGA Frequency: 2.4GHz Operating Supply Voltage: 2.3 V ~ 5.5 V Protocol: Bluetooth v4.0 +EDR Power - Output: 10dBm Sensitivity: -91dBm Current - Receiving: 32mA RF Family/Standard: Bluetooth Modulation: 4DQPSK, 8DPSK, GFSK Serial Interfaces: I2C, I2S, SPI, UART GPIO: 8 Current - Transmitting: 65mA Categories: RF/IF and RFID Data Rate (Maximum): 3Mbps Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 769733-BCM20715A1KUBXGT
Packaging: Reel package
Type: TxRx + MCU
Operating Temperature Range: -30°C ~ 85°C
Package: 42-UFBGA, WLBGA
Frequency: 2.4GHz
Operating Supply Voltage: 2.3 V ~ 5.5 V
Protocol: Bluetooth v4.0 +EDR
Power - Output: 10dBm
Sensitivity: -91dBm
Current - Receiving: 32mA
RF Family/Standard: Bluetooth
Modulation: 4DQPSK, 8DPSK, GFSK
Serial Interfaces: I2C, I2S, SPI, UART
GPIO: 8
Current - Transmitting: 65mA
Categories: RF/IF and RFID
Data Rate (Maximum): 3Mbps
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 769733-BCM20715A1KUBXGT
Product Name RF Transceiver ICs - BCM20715A1KUBXGT
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details