Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - AN2135SC AN2135SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1144598-AN2135SC Series: EZ-USB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 44-QFP Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB Number of I/O: 8 Program Memory Type: ROMless RAM Size: 8K x 8 Part Status: Obsolete(EOL) Controller Series: AN213x Family Name: AN2135SC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 44-PQFP Alternative Parts (Cross-Reference): EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC; Introduction Date: August 28, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1144598-AN2135SC Series: EZ-USB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 44-QFP Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB Number of I/O: 8 Program Memory Type: ROMless RAM Size: 8K x 8 Part Status: Obsolete(EOL) Controller Series: AN213x Family Name: AN2135SC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 44-PQFP Alternative Parts (Cross-Reference): EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC; Introduction Date: August 28, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AN2135SC - 1144598-AN2135SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AN2135SC
1144598-AN2135SC
Embedded - Embedded - Microcontrollers - Application Specific - AN2135SC 1144598-AN2135SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1144598-AN2135SC Series: EZ-USB Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Core Processor: 8051 Package: 44-QFP Applications: USB Microcontroller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Interface: I2C, USB Number of I/O: 8 Program Memory Type: ROMless RAM Size: 8K x 8 Part Status: Obsolete(EOL) Controller Series: AN213x Family Name: AN2135SC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.cypress.com RoHS State: Request Verification Manufacturer Package: 44-PQFP Alternative Parts (Cross-Reference): EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC; Introduction Date: August 28, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1144598-AN2135SC
Series: EZ-USB
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Core Processor: 8051
Package: 44-QFP
Applications: USB Microcontroller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C, USB
Number of I/O: 8
Program Memory Type: ROMless
RAM Size: 8K x 8
Part Status: Obsolete(EOL)
Controller Series: AN213x
Family Name: AN2135SC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Manufacturer Package: 44-PQFP
Alternative Parts (Cross-Reference): EZ-USB FX2; CY7C68013A-56LFXC; CY7C68013-56LFC;
Introduction Date: August 28, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AN2135SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AN2135SC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AN2135SC
IC MCU 8051 8K RAM 24MHZ 44QFP

IC MCU 8051 8K RAM 24MHZ 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1144598-AN2135SC AN2135SC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AN2135SC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
RAM 8 KB 8 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Serial Interface I²C; USB; I2C, USB
I/O Ports 8
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details