Cypress Semiconductor Corp. Embedded - Embedded - Microcontrollers - Application Specific - AN2131SC AN2131SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084889-AN2131SC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: ROMless Controller Series: AN213x Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PQFP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084889-AN2131SC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: ROMless Controller Series: AN213x Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PQFP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - Application Specific - AN2131SC - 084889-AN2131SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - Application Specific - AN2131SC
084889-AN2131SC
Embedded - Embedded - Microcontrollers - Application Specific - AN2131SC 084889-AN2131SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 084889-AN2131SC Packaging: Tray Core Processor: 8051 Applications: USB Microcontroller Mounting: SMD (SMT) Number of I/O: 16 Program Memory Type: ROMless Controller Series: AN213x Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-PQFP Supply Voltage - Operating: 3 V to 3.6 V Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 084889-AN2131SC
Packaging: Tray
Core Processor: 8051
Applications: USB Microcontroller
Mounting: SMD (SMT)
Number of I/O: 16
Program Memory Type: ROMless
Controller Series: AN213x
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-PQFP
Supply Voltage - Operating: 3 V to 3.6 V
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - AN2131SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
AN2131SC
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific AN2131SC
IC MCU 8051 8K RAM 24MHZ 44QFP

IC MCU 8051 8K RAM 24MHZ 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 084889-AN2131SC AN2131SC
Product Name Embedded - Embedded - Microcontrollers - Application Specific - AN2131SC Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
Life Cycle Stage Obsolete(EOL) Removed
RAM 8 KB 8 KB
ROM Type ROMLess; ROMless
Supply Voltage 3 to 3.6 volts 3.6 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7737AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers