Cyntech Components Black Raspberry Pi™ Enclosure For B+ And Pi 2 Model B; For Use With Cyntech RBPLU-BLACK-PI3

Description
Black Raspberry Pi™ Enclosure for B+ and Pi 2 Model B; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Color:Black; Product Range:- RoHS Compliant: Yes
Description
Black Raspberry Pi™ Enclosure for B+ and Pi 2 Model B; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Black Raspberry Pi™ Enclosure For B+ And Pi 2 Model B; For Use With Cyntech - 52Y2593 - Newark, An Avnet Company
Chicago, IL, United States
Black Raspberry Pi™ Enclosure For B+ And Pi 2 Model B; For Use With Cyntech
52Y2593
Black Raspberry Pi™ Enclosure For B+ And Pi 2 Model B; For Use With Cyntech 52Y2593
Black Raspberry Pi™ Enclosure for B+ and Pi 2 Model B; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Color:Black; Product Range:- RoHS Compliant: Yes

Black Raspberry Pi™ Enclosure for B+ and Pi 2 Model B; For Use With:Raspberry Pi; External Height:-; External Width:-; External Depth:-; Enclosure Material:-; Body Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52Y2593
Product Name Black Raspberry Pi™ Enclosure For B+ And Pi 2 Model B; For Use With Cyntech
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414A4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
SLOPING FRONT CASE, 11.811 X 7.874 X 4.016 - 70016662 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 11.81 inch (300 mm)
Width 4.02 inch (102 mm)
View Details