Cynergy3 Corp. Float Switches SSH66TU12N100S

Description
Switch, Int/Ext, 1/2NPT, short
Request a Quote
Description
Switch, Int/Ext, 1/2NPT, short
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 7564163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
7564163
Float Switches 7564163
Switch, Int/Ext, 1/2NPT, short

Switch, Int/Ext, 1/2NPT, short

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 7564163
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Level Indicator - BMRX-200 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
2 suppliers
Level Sensors - 2672992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 29.01 psi (20.41 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details