Cynergy3 Corp. Float Switches MS20C

Description
FFS c/o 20A 5m PVC RoHS
Request a Quote
Description
FFS c/o 20A 5m PVC RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Float Switches - 8697609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Float Switches
8697609
Float Switches 8697609
FFS c/o 20A 5m PVC RoHS

FFS c/o 20A 5m PVC RoHS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Level Sensors
Product Number 8697609
Product Name Float Switches
Maximum Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 1919471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details