Cylinders & Valves, Inc. Pneumatic and Hydraulic 3/4" Bore Cylinder UTC-700-1

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 3/4
Strongsville, OH, USA
Pneumatic and Hydraulic 3/4" Bore Cylinder
UTC-700-1
Pneumatic and Hydraulic 3/4" Bore Cylinder UTC-700-1
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500 PSI operating pressure range "U" cup piston seals available (add 1 /2" to length) 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-500 PSI operating pressure range
  • "U" cup piston seals available (add 1 /2" to length)
  • 1/4", 5/16" and 3/8" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 3-1/8"
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number UTC-700-1
Product Name Pneumatic and Hydraulic 3/4" Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
Bore Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
View Details
Linear Thruster - LDAT-S076020-EDS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Linear Thrusters - LT-Series - R&I Manufacturing Co.
R&I Manufacturing Co.
Specs
Device Type Pneumatic Thruster (optional feature)
Bore Size 0.4370 to 1.12 inch (11.1 to 28.57 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder - LSRTC-1500 - Cylinders & Valves, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
View Details