Cylinders & Valves, Inc. Pneumatic and Hydraulic Back to Back Bore Cylinder TTC-500-1

Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.
Description
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Back to Back Bore Cylinder - TTC-500-1 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Back to Back Bore Cylinder
TTC-500-1
Pneumatic and Hydraulic Back to Back Bore Cylinder TTC-500-1
0-500 PSI, Standard and Heavy Duty Piston Rods Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models All heavy wall 1/8" brass cylinder tubes Polished and ground #303 stainless steel piston rods Threaded rods standard "O" ring or "U" cup seals (specify) Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

0-500 PSI, Standard and Heavy Duty Piston Rods

Available in 3/8", 1/2", 3/4", 1-1/8", 1-1/2" And 2" Bores Check Standard Cylinders for Dimension on Tube and Rod End, 3/4" Extension on all Models

  • All heavy wall 1/8" brass cylinder tubes
  • Polished and ground #303 stainless steel piston rods
  • Threaded rods standard
  • "O" ring or "U" cup seals (specify)

Available as Single or Double Acting, or one end Double Acting and one end Single Acting. Stroke lengths may be identical or different. Standard stroke lengths 1" upward in 1" increments.Other lengths may be ordered.

Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number TTC-500-1
Product Name Pneumatic and Hydraulic Back to Back Bore Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Bore Size 0.5000 inch (12.7 mm)
Shaft Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Thruster - LDAT-S074070-DBS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Guided Slides - GS_20 - Compact Automation
Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.9843 to 2.95 inch (25 to 75 mm)
Operating Pressure 20 to 150 psi (14.08 to 106 m H2O)
View Details
Powered Slide Linear Thruster - AGT-3 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 1 to 6 inch (25.4 to 152 mm)
Rated Speed 1 to 40 in/sec (1.52 to 60.96 m/min)
View Details
Two Shaft Thruster (Pneumatic) - Model 6AF - Ultramation, Inc.
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0 to 48 inch (0.0 to 1219 mm)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details