Cylinders & Valves, Inc. Pneumatic and Hydraulic Bore Solenoid Operated Cylinder SRTC-700-1

Description
SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close
Description
SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder - SRTC-700-1 - Cylinders & Valves, Inc.
Strongsville, OH, USA
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder
SRTC-700-1
Pneumatic and Hydraulic Bore Solenoid Operated Cylinder SRTC-700-1
SPECIAL FEATURES 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish] Polished and ground stainless steel piston rods Threaded rods standard Aircraft type "O" ring seals (Buna "N" standard compound) 0-150 PSI operating pressure range CYLINDER DESCRIPTION Single acting spring return Media: air, water or oil Operating pressure to 150 PSI Temperature range: -40 degrees F to +180 degrees F Operating speed to 600 CPM SOLENOID DESCRIPTION Most AC or DC voltages available Continuous or intermittent solenoid coil 185 degrees F max. heat rise for continuous duty 10 watt power consumption AC response time: 4-8ms to open, 6-12ms to close

SPECIAL FEATURES

  • 1/2", 3/4", 1-1/8", 1-1/2" and 2" bore sizes available from stock
  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish]
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • Aircraft type "O" ring seals (Buna "N" standard compound)
  • 0-150 PSI operating pressure range

CYLINDER DESCRIPTION

  • Single acting spring return
  • Media: air, water or oil
  • Operating pressure to 150 PSI
  • Temperature range: -40 degrees F to +180 degrees F
  • Operating speed to 600 CPM

SOLENOID DESCRIPTION

  • Most AC or DC voltages available
  • Continuous or intermittent solenoid coil
  • 185 degrees F max. heat rise for continuous duty
  • 10 watt power consumption
  • AC response time: 4-8ms to open, 6-12ms to close
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Linear Thrusters
Product Number SRTC-700-1
Product Name Pneumatic and Hydraulic Bore Solenoid Operated Cylinder
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Bore Size 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guided Air Cylinders - GC 4000 - Compact Automation
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.3937 to 5.91 inch (10 to 150 mm)
Bore Size 0.4724 to 1.57 inch (12 to 40 mm)
View Details
Linear Thruster - LDAT-S054030-EB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Linear Thrusters - LT-Series - R&I Manufacturing Co.
R&I Manufacturing Co.
Specs
Device Type Pneumatic Thruster (optional feature)
Bore Size 0.4370 to 1.12 inch (11.1 to 28.57 mm)
Shaft Diameter 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details
Pneumatic and Hydraulic 1-1/8
Specs
Device Type Pneumatic Thruster
Stroke or X-Axis Travel 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 500 psi (0.0 to 352 m H2O)
View Details