This compact 4-way valve was primarily designed as a pneumatic control valve for operation of double-acting cylinders to 2” bore. But in fact, the applications for this valve are unlimited.
SPECIAL FEATURES
Cylinders & Valves, Inc. | |
---|---|
Product Category | Industrial Valves |
Product Number | CV-412 |
Product Name | 4-Way Compact Spool Valve |
Valve Type | Control Valve; Spool |
Primary Material | Aluminum |
Media | Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Powder Solids; Steam; Air; Breathable; Compressed Air; Chemical |
Valve Size | 0.12 inch (3.17 mm) |