Cylinders & Valves, Inc. Pneumatic and Hydraulic 4" Bore Cylinder with Tie Rod 4000-C

Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear flange mounts available by extending tie rods 0-150 PSI operating pressure range
Description
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear flange mounts available by extending tie rods 0-150 PSI operating pressure range

Suppliers

Company
Product
Description
Supplier Links
Pneumatic and Hydraulic 4
Strongsville, OH, USA
Pneumatic and Hydraulic 4" Bore Cylinder with Tie Rod
4000-C
Pneumatic and Hydraulic 4" Bore Cylinder with Tie Rod 4000-C
SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear flange mounts available by extending tie rods 0-150 PSI operating pressure range

SPECIAL FEATURES

  • Non-corrosive throughout
  • Heavy wall tube (1/8" thick brass, pump cylinder finish)
  • Polished and ground stainless steel piston rods
  • Threaded rods standard
  • All parts easily and economically serviced
  • Piston seals "U" cup (Buna "N" standard compound)
  • Front or rear flange mounts available by extending tie rods
  • 0-150 PSI operating pressure range
Supplier's Site

Technical Specifications

  Cylinders & Valves, Inc.
Product Category Air Cylinders
Product Number 4000-C
Product Name Pneumatic and Hydraulic 4" Bore Cylinder with Tie Rod
Stroke 0.0625 to ? inch (1.59 to ? mm)
Operating Pressure 0.0 to 150 psi (0.0 to 106 m H2O)
Bore Size 4 inch (102 mm)
Shaft Diameter 0.7500 inch (19.05 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Pneumatic Piston Rod Cylinders - 1215761 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.57 inch (40 mm)
View Details
Pneumatic Linear Units -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
View Details
Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details