CyberTouch 6.4in Touch Screen LCD Open Frame/Rear Mount S6481

Description
6.4in Touch Screen LCD Monitor Open Frame/Rear Mount S6481U USB S6481S Serial S6481-Mac Mac mini S6481-Mac/Win7 Mac mini/Win 7 is professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S6481 is also available with Mac mini attached.
Datasheet
Description
6.4in Touch Screen LCD Monitor Open Frame/Rear Mount S6481U USB S6481S Serial S6481-Mac Mac mini S6481-Mac/Win7 Mac mini/Win 7 is professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S6481 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.4in Touch Screen LCD Open Frame/Rear Mount - S6481 - CyberTouch
Newbury Park, CA, USA
6.4in Touch Screen LCD Open Frame/Rear Mount
S6481
6.4in Touch Screen LCD Open Frame/Rear Mount S6481
6.4in Touch Screen LCD Monitor Open Frame/Rear Mount S6481U USB S6481S Serial S6481-Mac Mac mini S6481-Mac/Win7 Mac mini/Win 7 is professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S6481 is also available with Mac mini attached.

6.4in Touch Screen LCD Monitor Open Frame/Rear Mount

S6481UUSB
S6481SSerial
S6481-MacMac mini
S6481-Mac/Win7Mac mini/Win 7

is professional-grade 6.4" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 6.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S6481 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S6481
Product Name 6.4in Touch Screen LCD Open Frame/Rear Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-6201/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details