CyberTouch 32in 1080p HD Touch Screen LCD Open Frame/Rear Mount S3288

Description
32in 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount S3288U USB S3288S Serial S3288-Mac Mac mini S3288-Mac/Win7 Mac mini/Win 7 is professional-grade 32" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S3288 is also available with Mac mini attached.
Datasheet
Description
32in 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount S3288U USB S3288S Serial S3288-Mac Mac mini S3288-Mac/Win7 Mac mini/Win 7 is professional-grade 32" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S3288 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32in 1080p HD Touch Screen LCD Open Frame/Rear Mount - S3288 - CyberTouch
Newbury Park, CA, USA
32in 1080p HD Touch Screen LCD Open Frame/Rear Mount
S3288
32in 1080p HD Touch Screen LCD Open Frame/Rear Mount S3288
32in 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount S3288U USB S3288S Serial S3288-Mac Mac mini S3288-Mac/Win7 Mac mini/Win 7 is professional-grade 32" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S3288 is also available with Mac mini attached.

32in 1080p HD Touch Screen LCD Monitor Open Frame/Rear Mount

S3288UUSB
S3288SSerial
S3288-MacMac mini
S3288-Mac/Win7Mac mini/Win 7

is professional-grade 32" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S3288 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S3288
Product Name 32in 1080p HD Touch Screen LCD Open Frame/Rear Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
Control Panel - 762-6301/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-19AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details