CyberTouch 17.1in Touch Screen LCD Open Frame/Rear Mount S1781

Description
17.1in Touch Screen LCD Monitor Open Frame/Rear Mount S1781U USB S1781S Serial S1781-Mac Mac mini S1781-Mac/Win7 Mac mini/Win 7 is professional-grade 17.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1781 is also available with Mac mini attached.
Datasheet
Description
17.1in Touch Screen LCD Monitor Open Frame/Rear Mount S1781U USB S1781S Serial S1781-Mac Mac mini S1781-Mac/Win7 Mac mini/Win 7 is professional-grade 17.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1781 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.1in Touch Screen LCD Open Frame/Rear Mount - S1781 - CyberTouch
Newbury Park, CA, USA
17.1in Touch Screen LCD Open Frame/Rear Mount
S1781
17.1in Touch Screen LCD Open Frame/Rear Mount S1781
17.1in Touch Screen LCD Monitor Open Frame/Rear Mount S1781U USB S1781S Serial S1781-Mac Mac mini S1781-Mac/Win7 Mac mini/Win 7 is professional-grade 17.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1781 is also available with Mac mini attached.

17.1in Touch Screen LCD Monitor Open Frame/Rear Mount

S1781UUSB
S1781SSerial
S1781-MacMac mini
S1781-Mac/Win7Mac mini/Win 7

is professional-grade 17.1" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S1781 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S1781
Product Name 17.1in Touch Screen LCD Open Frame/Rear Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
External Connections Serial Interface
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
Web Panel - 762-4101 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
 - 7859887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
External Connections Ethernet
Image Resolution 320 x 240pixels
View Details
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details