CyberTouch 7.0in Touch Screen LCD Open Frame/Rear Mount S0780

Description
7.0in Touch Screen LCD Monitor Open Frame/Rear Mount S0780U USB S0780S Serial S0780-Mac Mac mini S0780-Mac/Win7 Mac mini/Win7 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.
Datasheet
Description
7.0in Touch Screen LCD Monitor Open Frame/Rear Mount S0780U USB S0780S Serial S0780-Mac Mac mini S0780-Mac/Win7 Mac mini/Win7 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.0in Touch Screen LCD Open Frame/Rear Mount - S0780 - CyberTouch
Newbury Park, CA, USA
7.0in Touch Screen LCD Open Frame/Rear Mount
S0780
7.0in Touch Screen LCD Open Frame/Rear Mount S0780
7.0in Touch Screen LCD Monitor Open Frame/Rear Mount S0780U USB S0780S Serial S0780-Mac Mac mini S0780-Mac/Win7 Mac mini/Win7 is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

7.0in Touch Screen LCD Monitor Open Frame/Rear Mount

S0780UUSB
S0780SSerial
S0780-MacMac mini
S0780-Mac/Win7Mac mini/Win7

is professional-grade 7.0" integrated touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 7" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The S0780 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number S0780
Product Name 7.0in Touch Screen LCD Open Frame/Rear Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Open Frame
Unlock Full Specs
to access all available technical data

Similar Products

17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
Mounting accessories - 762-9215 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
View Details