CyberTouch 24in Touch Screen LCD Desktop/Wall Mount O2480

Description
24in Touch Screen LCD Monitor Desktop/Wall Mount O2480U USB O2480S Serial O2480-Mac Mac mini O2480-Mac/Win7 Mac mini/Win 7 is professional-grade 24" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2480 is also available with Mac mini attached.
Datasheet
Description
24in Touch Screen LCD Monitor Desktop/Wall Mount O2480U USB O2480S Serial O2480-Mac Mac mini O2480-Mac/Win7 Mac mini/Win 7 is professional-grade 24" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2480 is also available with Mac mini attached.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24in Touch Screen LCD Desktop/Wall Mount - O2480 - CyberTouch
Newbury Park, CA, USA
24in Touch Screen LCD Desktop/Wall Mount
O2480
24in Touch Screen LCD Desktop/Wall Mount O2480
24in Touch Screen LCD Monitor Desktop/Wall Mount O2480U USB O2480S Serial O2480-Mac Mac mini O2480-Mac/Win7 Mac mini/Win 7 is professional-grade 24" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2480 is also available with Mac mini attached.

24in Touch Screen LCD Monitor Desktop/Wall Mount

O2480UUSB
O2480SSerial
O2480-MacMac mini
O2480-Mac/Win7Mac mini/Win 7

is professional-grade 24" integrated touch screen LCD monitor designed for desktop/wall mount applications. It utilizes a 24" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The O2480 is also available with Mac mini attached.

Supplier's Site Datasheet

Technical Specifications

  CyberTouch
Product Category Touch Screen Displays
Product Number O2480
Product Name 24in Touch Screen LCD Desktop/Wall Mount
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Wall
External Connections Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel - 762-5304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Capacitive
View Details
12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-10.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.09 inch (155 mm)
View Details
3 suppliers