CyberPower Systems (USA), Inc. Ups, 120Vac, 625Va / 360W; No. Of Outlets Cyber Power Systems ST625U

Description
UPS, 120VAC, 625VA / 360W; No. of Outlets:8Outlets; Capacity (VA / W):625VA / 360W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:3.2"; Width:9.8" RoHS Compliant: Yes
Description
UPS, 120VAC, 625VA / 360W; No. of Outlets:8Outlets; Capacity (VA / W):625VA / 360W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:3.2"; Width:9.8" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The CyberPower ST625U is a standby uninterruptible power supply (UPS) designed to provide battery backup and surge protection for home office equipment, including desktop computers and personal electronics. It has a capacity of 625 VA and 360 W, with a total of eight outlets, four of which are battery and surge protected, while the other four are surge-only. The UPS features two USB charging ports for mobile devices and is equipped with PowerPanel® Personal management software for monitoring and control. The input voltage range is 96 to 140 VAC, and it operates at a frequency of 50/60 Hz. The UPS delivers a simulated sine wave output at 120 VAC ± 5%. It includes internal circuitry for overload protection and has a runtime of approximately 9 minutes at half load and 2 minutes at full load. The battery is a sealed lead-acid type, user-replaceable, with a typical recharge time of 8 hours. The device is ENERGY STAR® qualified, ensuring energy efficiency, and comes with a three-year limited warranty along with a $100,000 connected equipment guarantee. It is compliant with various safety and environmental standards, including UL1778 and RoHS. The physical dimensions are 9.8 x 5.8 x 3.2 inches, and it weighs 5.0 lbs. Operating conditions include a humidity range of 0 to 95% and a temperature range of 32 to 104 °F.

Datasheet Summary
Powered by GS/AI

The CyberPower ST625U is a standby uninterruptible power supply (UPS) designed to provide battery backup and surge protection for home office equipment, including desktop computers and personal electronics. It has a capacity of 625 VA and 360 W, with a total of eight outlets, four of which are battery and surge protected, while the other four are surge-only. The UPS features two USB charging ports for mobile devices and is equipped with PowerPanel® Personal management software for monitoring and control. The input voltage range is 96 to 140 VAC, and it operates at a frequency of 50/60 Hz. The UPS delivers a simulated sine wave output at 120 VAC ± 5%. It includes internal circuitry for overload protection and has a runtime of approximately 9 minutes at half load and 2 minutes at full load. The battery is a sealed lead-acid type, user-replaceable, with a typical recharge time of 8 hours. The device is ENERGY STAR® qualified, ensuring energy efficiency, and comes with a three-year limited warranty along with a $100,000 connected equipment guarantee. It is compliant with various safety and environmental standards, including UL1778 and RoHS. The physical dimensions are 9.8 x 5.8 x 3.2 inches, and it weighs 5.0 lbs. Operating conditions include a humidity range of 0 to 95% and a temperature range of 32 to 104 °F.

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 625Va / 360W; No. Of Outlets Cyber Power Systems - 38AH5401 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 625Va / 360W; No. Of Outlets Cyber Power Systems
38AH5401
Ups, 120Vac, 625Va / 360W; No. Of Outlets Cyber Power Systems 38AH5401
UPS, 120VAC, 625VA / 360W; No. of Outlets:8Outlets; Capacity (VA / W):625VA / 360W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:3.2"; Width:9.8" RoHS Compliant: Yes

UPS, 120VAC, 625VA / 360W; No. of Outlets:8Outlets; Capacity (VA / W):625VA / 360W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:3.2"; Width:9.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5401
Product Name Ups, 120Vac, 625Va / 360W; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 0.6250 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supplies - No.1601236036955 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details