CyberPower Systems (USA), Inc. Ups, 120Vac, 700Va / 370W; No. Of Outlets Cyber Power Systems SL700U

Description
UPS, 120VAC, 700VA / 370W; No. of Outlets:8Outlets; Capacity (VA / W):700VA / 370W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:2.76"; Width:12.76" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 700VA / 370W; No. of Outlets:8Outlets; Capacity (VA / W):700VA / 370W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:2.76"; Width:12.76" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 700Va / 370W; No. Of Outlets Cyber Power Systems - 38AH5399 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 700Va / 370W; No. Of Outlets Cyber Power Systems
38AH5399
Ups, 120Vac, 700Va / 370W; No. Of Outlets Cyber Power Systems 38AH5399
UPS, 120VAC, 700VA / 370W; No. of Outlets:8Outlets; Capacity (VA / W):700VA / 370W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:2.76"; Width:12.76" RoHS Compliant: Yes

UPS, 120VAC, 700VA / 370W; No. of Outlets:8Outlets; Capacity (VA / W):700VA / 370W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Standby UPS Series; Length:2.76"; Width:12.76" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5399
Product Name Ups, 120Vac, 700Va / 370W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Bench Power Supplies - 1233715 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details