CyberPower Systems (USA), Inc. Ups, 125Vac, 750Va / 750W; No. Of Outlets Cyber Power Systems PR750RT2U

Description
UPS, 125VAC, 750VA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):750VA / 750W; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2" RoHS Compliant: Yes
Datasheet
Description
UPS, 125VAC, 750VA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):750VA / 750W; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 125Vac, 750Va / 750W; No. Of Outlets Cyber Power Systems - 33AH7472 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 125Vac, 750Va / 750W; No. Of Outlets Cyber Power Systems
33AH7472
Ups, 125Vac, 750Va / 750W; No. Of Outlets Cyber Power Systems 33AH7472
UPS, 125VAC, 750VA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):750VA / 750W; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2" RoHS Compliant: Yes

UPS, 125VAC, 750VA / 750W; No. of Outlets:8Outlets; Capacity (VA / W):750VA / 750W; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:7.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AH7472
Product Name Ups, 125Vac, 750Va / 750W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR80-20B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1401-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers