CyberPower Systems (USA), Inc. Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems PR3000RT2U

Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems - 33AH7469 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
33AH7469
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems 33AH7469
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes

UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:149V; Output Voltage:120VAC; Backup Time - Full Load:1.5min; Product Range:Smart App Sinewave UPS Series; Length:19.7"; Width:17.1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 33AH7469
Product Name Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
RUGGED UPS FA10087 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.5 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details