CyberPower Systems (USA), Inc. Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems PR3000LCDSL

Description
UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Smart App Sinewave UPS Series; Length:17"; Width:6.7" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Smart App Sinewave UPS Series; Length:17"; Width:6.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems - 38AH5326 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems
38AH5326
Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems 38AH5326
UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Smart App Sinewave UPS Series; Length:17"; Width:6.7" RoHS Compliant: Yes

UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:7Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:2min; Product Range:Smart App Sinewave UPS Series; Length:17"; Width:6.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5326
Product Name Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details