CyberPower Systems (USA), Inc. Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems PR3000LCDRTXL2UN

Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:Smart App Sinewave UPS Series; Length:19.5"; Height:3.5"RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:Smart App Sinewave UPS Series; Length:19.5"; Height:3.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems - 38AH5323 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
38AH5323
Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems 38AH5323
UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:Smart App Sinewave UPS Series; Length:19.5"; Height:3.5"RoHS Compliant: Yes

UPS, 120VAC, 3KVA / 3KW; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 3kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:2.1min; Product Range:Smart App Sinewave UPS Series; Length:19.5"; Height:3.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5323
Product Name Ups, 120Vac, 3Kva / 3Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 3 kVA
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC1208-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details