CyberPower Systems (USA), Inc. Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems PR3000LCD

Description
UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:Smart App Sinewave UPS Series; Length:20.2" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:Smart App Sinewave UPS Series; Length:20.2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems - 38AH5321 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems
38AH5321
Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems 38AH5321
UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:Smart App Sinewave UPS Series; Length:20.2" RoHS Compliant: Yes

UPS, 120VAC, 3KVA / 2.7KW; No. of Outlets:10Outlets; Capacity (VA / W):3kVA / 2.7kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:6min; Product Range:Smart App Sinewave UPS Series; Length:20.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5321
Product Name Ups, 120Vac, 3Kva / 2.7Kw; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1226608 - RS Components, Ltd.
Specs
Type Medical Power Supply
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
View Details