CyberPower Systems (USA), Inc. Ups, 120Vac, 2.07Kva / 1.98Kw; No. Of Outlets Cyber Power Systems PR2200LCDSL

Description
UPS, 120VAC, 2.07KVA / 1.98KW; No. of Outlets:8Outlets; Capacity (VA / W):2.07kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 2.07KVA / 1.98KW; No. of Outlets:8Outlets; Capacity (VA / W):2.07kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 2.07Kva / 1.98Kw; No. Of Outlets Cyber Power Systems - 38AH5320 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 2.07Kva / 1.98Kw; No. Of Outlets Cyber Power Systems
38AH5320
Ups, 120Vac, 2.07Kva / 1.98Kw; No. Of Outlets Cyber Power Systems 38AH5320
UPS, 120VAC, 2.07KVA / 1.98KW; No. of Outlets:8Outlets; Capacity (VA / W):2.07kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes

UPS, 120VAC, 2.07KVA / 1.98KW; No. of Outlets:8Outlets; Capacity (VA / W):2.07kVA / 1.98kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5320
Product Name Ups, 120Vac, 2.07Kva / 1.98Kw; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-elr-10200-420-4u-27141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - M3GB700515T - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details