UPS, 120VAC, 2.15KVA / 1.98KW; No. of Outlets:8Outlets; Capacity (VA / W):2.15kVA / 1.98kW; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:3min; Product Range:Smart App Sinewave UPS Series; Length:15.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5318 |
| Product Name | Ups, 120Vac, 2.15Kva / 1.98Kw; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |