CyberPower Systems (USA), Inc. Ups, 125Vac, 2Kva / 2Kw; No. Of Outlets Cyber Power Systems PR2000RT2U

Description
UPS, 125VAC, 2KVA / 2KW; No. of Outlets:8Outlets; Capacity (VA / W):2kVA / 2kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:4.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1"RoHS Compliant: Yes
Datasheet
Description
UPS, 125VAC, 2KVA / 2KW; No. of Outlets:8Outlets; Capacity (VA / W):2kVA / 2kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:4.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 125Vac, 2Kva / 2Kw; No. Of Outlets Cyber Power Systems - 33AH7457 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 125Vac, 2Kva / 2Kw; No. Of Outlets Cyber Power Systems
33AH7457
Ups, 125Vac, 2Kva / 2Kw; No. Of Outlets Cyber Power Systems 33AH7457
UPS, 125VAC, 2KVA / 2KW; No. of Outlets:8Outlets; Capacity (VA / W):2kVA / 2kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:4.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1"RoHS Compliant: Yes

UPS, 125VAC, 2KVA / 2KW; No. of Outlets:8Outlets; Capacity (VA / W):2kVA / 2kW; Input Voltage AC Max:155V; Output Voltage:125VAC; Backup Time - Full Load:4.5min; Product Range:Smart App Sinewave UPS Series; Length:16.2"; Width:17.1"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 33AH7457
Product Name Ups, 125Vac, 2Kva / 2Kw; No. Of Outlets Cyber Power Systems
DC Output Voltage ? to 125.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1412-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5081X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details