CyberPower Systems (USA), Inc. Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems PR1500LCDTAA

Description
UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:TAA UPS System Series; Length:17"; Width:6.7" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:TAA UPS System Series; Length:17"; Width:6.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems - 38AH5313 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems
38AH5313
Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems 38AH5313
UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:TAA UPS System Series; Length:17"; Width:6.7" RoHS Compliant: Yes

UPS, 120VAC, 1.5KVA / 1.5KW; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.5kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:4.7min; Product Range:TAA UPS System Series; Length:17"; Width:6.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5313
Product Name Ups, 120Vac, 1.5Kva / 1.5Kw; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 1.5 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details
RUGGED UPS FA10326 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - AC-C-TEC2403-1 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details