CyberPower Systems (USA), Inc. Ups, 120Vac, 1.5Kva/1.05Kw; Power Supply Approvals Cyber Power Systems PR1500LCD

Description
UPS, 120VAC, 1.5KVA/1.05KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:-; Length:17" RoHS Compliant: Yes
Description
UPS, 120VAC, 1.5KVA/1.05KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:-; Length:17" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1.5Kva/1.05Kw; Power Supply Approvals Cyber Power Systems - 65AC0464 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1.5Kva/1.05Kw; Power Supply Approvals Cyber Power Systems
65AC0464
Ups, 120Vac, 1.5Kva/1.05Kw; Power Supply Approvals Cyber Power Systems 65AC0464
UPS, 120VAC, 1.5KVA/1.05KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:-; Length:17" RoHS Compliant: Yes

UPS, 120VAC, 1.5KVA/1.05KW; Power Supply Approvals:ITE; No. of Outlets:8Outlets; Capacity (VA / W):1.5kVA / 1.05kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:-; Length:17" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 65AC0464
Product Name Ups, 120Vac, 1.5Kva/1.05Kw; Power Supply Approvals Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details