CyberPower Systems (USA), Inc. Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems PR1000LCDRTXL2UTAA

Description
UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:9min; Product Range:TAA UPS System Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:9min; Product Range:TAA UPS System Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems - 38AH5303 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems
38AH5303
Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems 38AH5303
UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:9min; Product Range:TAA UPS System Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes

UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:9min; Product Range:TAA UPS System Series; Length:15.75"; Width:17.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5303
Product Name Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2314-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details