UPS, 120VAC, 1KVA / 900W; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 900W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:9min; Product Range:Smart App Sinewave UPS Series; Length:15.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5301 |
| Product Name | Ups, 120Vac, 1Kva / 900W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |