The CyberPower Smart App Sinewave PR1000LCD is a line-interactive uninterruptible power supply (UPS) designed to provide reliable battery backup and surge protection for critical equipment. It has a capacity of 1000 VA / 1000 W and features eight NEMA 5-15R outlets, all of which are battery and surge protected. The UPS operates at an input voltage range of 78 to 154 Vac and includes Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, thereby extending battery life. The PR1000LCD is equipped with a sine wave output, making it compatible with Active PFC devices. It includes an extendable LCD control panel that provides access to 41 different settings and status options, as well as remote management capabilities via SNMP/HTTP with an optional RMCARD205. The unit has a typical runtime of 10.5 minutes at half load and 3.1 minutes at full load, with a recharge time of approximately 3 hours in quick charge mode. This UPS is housed in a mini-tower form factor, measuring 6.7 inches in width, 8.7 inches in height, and 17 inches in depth, and weighs 44 pounds. It operates within a temperature range of 32°F to 104°F and has a relative humidity tolerance of 0% to 90% non-condensing. The product is RoHS compliant and comes with a three-year limited warranty, along with a lifetime connected equipment guarantee of up to $375,000.
UPS, 120VAC, 1KVA / 1KW; No. of Outlets:8Outlets; Capacity (VA / W):1kVA / 1kW; Input Voltage AC Max:154V; Output Voltage:120VAC; Backup Time - Full Load:3.1min; Product Range:Smart App Sinewave UPS Series; Length:17"; Width:6.7" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5299 |
| Product Name | Ups, 120Vac, 1Kva / 1Kw; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |