CyberPower Systems (USA), Inc. 1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. Of Outlets Cyber Power Systems PDU15B2F8R

Description
1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:15ft; Product Range:Basic PDU Series RoHS Compliant: Yes
Datasheet
Description
1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:15ft; Product Range:Basic PDU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. Of Outlets Cyber Power Systems - 45W8991 - Newark, An Avnet Company
Chicago, IL, United States
1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. Of Outlets Cyber Power Systems
45W8991
1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. Of Outlets Cyber Power Systems 45W8991
1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:15ft; Product Range:Basic PDU Series RoHS Compliant: Yes

1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:15ft; Product Range:Basic PDU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 45W8991
Product Name 1U Rack Mount Power Strip 2 Front 8 Rear Outlets 15A; No. Of Outlets Cyber Power Systems
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H10A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details