CyberPower Systems (USA), Inc. Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems OR750PFCLCD

Description
UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:5.5min; Product Range:PFC Sinewave UPS Series; Length:13.8"; Width:5.4" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:5.5min; Product Range:PFC Sinewave UPS Series; Length:13.8"; Width:5.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems - 38AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems
38AH5214
Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems 38AH5214
UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:5.5min; Product Range:PFC Sinewave UPS Series; Length:13.8"; Width:5.4" RoHS Compliant: Yes

UPS, 120VAC, 750VA / 525W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 525W; Input Voltage AC Max:142V; Output Voltage:120VAC; Backup Time - Full Load:5.5min; Product Range:PFC Sinewave UPS Series; Length:13.8"; Width:5.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5214
Product Name Ups, 120Vac, 750Va / 525W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details