CyberPower Systems (USA), Inc. Ups, 240Vac, 10Kva / 10Kw; No. Of Outlets Cyber Power Systems OL10KRTHW

Description
UPS, 240VAC, 10KVA / 10KW; No. of Outlets:1Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:3.6min; Product Range:Smart App Online UPS Series; Length:32.3" RoHS Compliant: Yes
Datasheet
Description
UPS, 240VAC, 10KVA / 10KW; No. of Outlets:1Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:3.6min; Product Range:Smart App Online UPS Series; Length:32.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 240Vac, 10Kva / 10Kw; No. Of Outlets Cyber Power Systems - 38AH5197 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 240Vac, 10Kva / 10Kw; No. Of Outlets Cyber Power Systems
38AH5197
Ups, 240Vac, 10Kva / 10Kw; No. Of Outlets Cyber Power Systems 38AH5197
UPS, 240VAC, 10KVA / 10KW; No. of Outlets:1Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:3.6min; Product Range:Smart App Online UPS Series; Length:32.3" RoHS Compliant: Yes

UPS, 240VAC, 10KVA / 10KW; No. of Outlets:1Outlets; Capacity (VA / W):10kVA / 10kW; Input Voltage AC Max:280V; Output Voltage:240VAC; Backup Time - Full Load:3.6min; Product Range:Smart App Online UPS Series; Length:32.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5197
Product Name Ups, 240Vac, 10Kva / 10Kw; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details