CyberPower Systems (USA), Inc. Power Outlet Strip, 6 Outlet, 125V, 2Ft; No. Of Outlets Cyber Power Systems MP1044NN

Description
POWER OUTLET STRIP, 6 OUTLET, 125V, 2FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:2ft; Product Range:- RoHS Compliant: Yes
Description
POWER OUTLET STRIP, 6 OUTLET, 125V, 2FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:2ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 125V, 2Ft; No. Of Outlets Cyber Power Systems - 38AH5193 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 125V, 2Ft; No. Of Outlets Cyber Power Systems
38AH5193
Power Outlet Strip, 6 Outlet, 125V, 2Ft; No. Of Outlets Cyber Power Systems 38AH5193
POWER OUTLET STRIP, 6 OUTLET, 125V, 2FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:2ft; Product Range:- RoHS Compliant: Yes

POWER OUTLET STRIP, 6 OUTLET, 125V, 2FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:2ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5193
Product Name Power Outlet Strip, 6 Outlet, 125V, 2Ft; No. Of Outlets Cyber Power Systems
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6D1SBK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 7685349 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
C-clamp Power Socket 2 outlets - OM-2A - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details