CyberPower Systems (USA), Inc. Ups, 120Vac, 750Va / 600W; No. Of Outlets Cyber Power Systems M750L

Description
UPS, 120VAC, 750VA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 600W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:12min; Product Range:Medical Grade UPS Series; Length:17"; Width:8.7" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 750VA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 600W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:12min; Product Range:Medical Grade UPS Series; Length:17"; Width:8.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 750Va / 600W; No. Of Outlets Cyber Power Systems - 38AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 750Va / 600W; No. Of Outlets Cyber Power Systems
38AH5196
Ups, 120Vac, 750Va / 600W; No. Of Outlets Cyber Power Systems 38AH5196
UPS, 120VAC, 750VA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 600W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:12min; Product Range:Medical Grade UPS Series; Length:17"; Width:8.7" RoHS Compliant: Yes

UPS, 120VAC, 750VA / 600W; No. of Outlets:6Outlets; Capacity (VA / W):750VA / 600W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:12min; Product Range:Medical Grade UPS Series; Length:17"; Width:8.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 38AH5196
Product Name Ups, 120Vac, 750Va / 600W; No. Of Outlets Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details