CyberPower Systems (USA), Inc. Ups, 120Vac, 550Va / 440W; No. Of Outlets Cyber Power Systems M550L

Description
UPS, 120VAC, 550VA / 440W; No. of Outlets:4Outlets; Capacity (VA / W):550VA / 440W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:Medical Grade UPS Series; Length:13.7"; Width:6.4" RoHS Compliant: Yes
Datasheet
Description
UPS, 120VAC, 550VA / 440W; No. of Outlets:4Outlets; Capacity (VA / W):550VA / 440W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:Medical Grade UPS Series; Length:13.7"; Width:6.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120Vac, 550Va / 440W; No. Of Outlets Cyber Power Systems - 38AH5195 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120Vac, 550Va / 440W; No. Of Outlets Cyber Power Systems
38AH5195
Ups, 120Vac, 550Va / 440W; No. Of Outlets Cyber Power Systems 38AH5195
UPS, 120VAC, 550VA / 440W; No. of Outlets:4Outlets; Capacity (VA / W):550VA / 440W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:Medical Grade UPS Series; Length:13.7"; Width:6.4" RoHS Compliant: Yes

UPS, 120VAC, 550VA / 440W; No. of Outlets:4Outlets; Capacity (VA / W):550VA / 440W; Input Voltage AC Max:150V; Output Voltage:120VAC; Backup Time - Full Load:8min; Product Range:Medical Grade UPS Series; Length:13.7"; Width:6.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Uninterruptible Power Supplies (UPS)
Product Number 38AH5195
Product Name Ups, 120Vac, 550Va / 440W; No. Of Outlets Cyber Power Systems
Volt-Amp Rating 0.5500 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 2084-PPC-IPS-150A-ND - DigiKey
Specs
UPS Type Single Phase
Technology Off-line (Standby)
Protection Power Failure; Surge
View Details
Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details