CyberPower Systems (USA), Inc. Power Outlet Strip, 6 Outlet, 125V, 3Ft; No. Of Outlets Cyber Power Systems GS60304

Description
POWER OUTLET STRIP, 6 OUTLET, 125V, 3FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:3ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 6 OUTLET, 125V, 3FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:3ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 6 Outlet, 125V, 3Ft; No. Of Outlets Cyber Power Systems - 38AH5185 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 6 Outlet, 125V, 3Ft; No. Of Outlets Cyber Power Systems
38AH5185
Power Outlet Strip, 6 Outlet, 125V, 3Ft; No. Of Outlets Cyber Power Systems 38AH5185
POWER OUTLET STRIP, 6 OUTLET, 125V, 3FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:3ft; Product Range:- RoHS Compliant: Yes

POWER OUTLET STRIP, 6 OUTLET, 125V, 3FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:3ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5185
Product Name Power Outlet Strip, 6 Outlet, 125V, 3Ft; No. Of Outlets Cyber Power Systems
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584T4C1RA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 4
Current 15.0 amps
View Details
4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685386 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details