CyberPower Systems (USA), Inc. 750Va 12 Outlet Standby Ups With 3 Eco Outlets And Status Lcd; Power Supply Approvals Cyber Power Systems EC850LCD

Description
750VA 12 Outlet Standby UPS with 3 ECO Outlets and Status LCD; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):850VA / 450W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:1min RoHS Compliant: Yes
Datasheet
Description
750VA 12 Outlet Standby UPS with 3 ECO Outlets and Status LCD; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):850VA / 450W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:1min RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750Va 12 Outlet Standby Ups With 3 Eco Outlets And Status Lcd; Power Supply Approvals Cyber Power Systems - 04X3579 - Newark, An Avnet Company
Chicago, IL, United States
750Va 12 Outlet Standby Ups With 3 Eco Outlets And Status Lcd; Power Supply Approvals Cyber Power Systems
04X3579
750Va 12 Outlet Standby Ups With 3 Eco Outlets And Status Lcd; Power Supply Approvals Cyber Power Systems 04X3579
750VA 12 Outlet Standby UPS with 3 ECO Outlets and Status LCD; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):850VA / 450W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:1min RoHS Compliant: Yes

750VA 12 Outlet Standby UPS with 3 ECO Outlets and Status LCD; Power Supply Approvals:ITE; No. of Outlets:12Outlets; Capacity (VA / W):850VA / 450W; Input Voltage AC Max:120V; Output Voltage:120V; Backup Time - Full Load:1min RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04X3579
Product Name 750Va 12 Outlet Standby Ups With 3 Eco Outlets And Status Lcd; Power Supply Approvals Cyber Power Systems
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products