UPS, 120VAC, 750VA / 450W; No. of Outlets:12Outlets; Capacity (VA / W):750VA / 450W; Input Voltage AC Max:140V; Output Voltage:120VAC; Backup Time - Full Load:1min; Product Range:Ecologic UPS Series; Length:7"; Width:12.2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 38AH5182 |
| Product Name | Ups, 120Vac, 750Va / 450W; No. Of Outlets Cyber Power Systems |
| Regulatory Compliance | RoHS Compliant |