SURGE PROTECTOR, 105KA, 125V, 8OUTLET/6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:105kA; Energy Rating:3000J RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 38AH5177 |
| Product Name | Surge Protector, 105Ka, 125V, 8Outlet/6 ; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 8 |