CyberPower Systems (USA), Inc. Surge Protector, 120Ka, 125V, 8Outlet/6 ; No. Of Outlets Cyber Power Systems CSP806TTAA

Description
SURGE PROTECTOR, 120KA, 125V, 8OUTLET/6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:120kA; Energy Rating:2550J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 120KA, 125V, 8OUTLET/6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:120kA; Energy Rating:2550J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 120Ka, 125V, 8Outlet/6 ; No. Of Outlets Cyber Power Systems - 38AH5176 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 120Ka, 125V, 8Outlet/6 ; No. Of Outlets Cyber Power Systems
38AH5176
Surge Protector, 120Ka, 125V, 8Outlet/6 ; No. Of Outlets Cyber Power Systems 38AH5176
SURGE PROTECTOR, 120KA, 125V, 8OUTLET/6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:120kA; Energy Rating:2550J RoHS Compliant: Yes

SURGE PROTECTOR, 120KA, 125V, 8OUTLET/6 ; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:120kA; Energy Rating:2550J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5176
Product Name Surge Protector, 120Ka, 125V, 8Outlet/6 ; No. Of Outlets Cyber Power Systems
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1584T5A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 5
Current 15.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
Long Power Distribution Strip - 50032-XX001-020 - Interact Power, Inc.
Specs
Voltage 115V; 208V; 120/208 VAC
Frequency 50Hz; 60Hz
Phase Three
View Details