CyberPower Systems (USA), Inc. Cyberpower Home/office Surge Protection 750 7 Outlet; No. Of Outlets Cyber Power Systems CSP706T

Description
CyberPower Home/Office Surge Protection 750 7 Outlet; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes
Datasheet
Description
CyberPower Home/Office Surge Protection 750 7 Outlet; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyberpower Home/office Surge Protection 750 7 Outlet; No. Of Outlets Cyber Power Systems - 88C9103 - Newark, An Avnet Company
Chicago, IL, United States
Cyberpower Home/office Surge Protection 750 7 Outlet; No. Of Outlets Cyber Power Systems
88C9103
Cyberpower Home/office Surge Protection 750 7 Outlet; No. Of Outlets Cyber Power Systems 88C9103
CyberPower Home/Office Surge Protection 750 7 Outlet; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes

CyberPower Home/Office Surge Protection 750 7 Outlet; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Peak Surge Current:75kA; Energy Rating:1650J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 88C9103
Product Name Cyberpower Home/office Surge Protection 750 7 Outlet; No. Of Outlets Cyber Power Systems
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1588T12A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 12
Current 15.0 amps
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685330 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
Power Modules for Desks Desktop Power Strip 3 Outlet - OME005.3A1U1C.3 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details