CyberPower Systems (USA), Inc. Surge Protector, 60Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems CSP606T

Description
SURGE PROTECTOR, 60KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:60kA; Energy Rating:1350J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 60KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:60kA; Energy Rating:1350J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 60Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems - 38AH5172 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 60Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems
38AH5172
Surge Protector, 60Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems 38AH5172
SURGE PROTECTOR, 60KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:60kA; Energy Rating:1350J RoHS Compliant: Yes

SURGE PROTECTOR, 60KA, 125V, 6OUTLET, 6 ; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:6ft; Peak Surge Current:60kA; Energy Rating:1350J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5172
Product Name Surge Protector, 60Ka, 125V, 6Outlet, 6 ; No. Of Outlets Cyber Power Systems
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582T8E1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz
Frequency 50Hz; 60Hz
Number of Outlets 8
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details