CyberPower Systems (USA), Inc. 6-Outlet Cyberpower Surge Protector With 2 Usb Ports And 4Ft Cord; No. Of Outlets Cyber Power Systems CSP604U

Description
6-outlet CyberPower Surge Protector with 2 USB Ports and 4ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:4ft; Peak Surge Current:60kA; Product Range:- RoHS Compliant: Yes
Datasheet
Description
6-outlet CyberPower Surge Protector with 2 USB Ports and 4ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:4ft; Peak Surge Current:60kA; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Outlet Cyberpower Surge Protector With 2 Usb Ports And 4Ft Cord; No. Of Outlets Cyber Power Systems - 78Y7193 - Newark, An Avnet Company
Chicago, IL, United States
6-Outlet Cyberpower Surge Protector With 2 Usb Ports And 4Ft Cord; No. Of Outlets Cyber Power Systems
78Y7193
6-Outlet Cyberpower Surge Protector With 2 Usb Ports And 4Ft Cord; No. Of Outlets Cyber Power Systems 78Y7193
6-outlet CyberPower Surge Protector with 2 USB Ports and 4ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:4ft; Peak Surge Current:60kA; Product Range:- RoHS Compliant: Yes

6-outlet CyberPower Surge Protector with 2 USB Ports and 4ft Cord; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:4ft; Peak Surge Current:60kA; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 78Y7193
Product Name 6-Outlet Cyberpower Surge Protector With 2 Usb Ports And 4Ft Cord; No. Of Outlets Cyber Power Systems
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1584C6TW - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Unit Type Cord
Certifications REACH
View Details
Extension Leads & Cable Reels - 7685383 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type f - german schuko
View Details
Specs
Voltage 115V
Frequency 60Hz
Phase Single
View Details