6 Outlet Surge Suppressor; No. of Outlets:6Outlets; Outlet Type:Universal; Current Rating:-; Supply Voltage VAC:-; Plug Type:US; Cable Length:4ft; Peak Surge Current:-; Energy Rating:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 45W7620 |
| Product Name | 6 Outlet Surge Suppressor; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 6 |