SURGE PROTECTOR, 45KA, 125V, 6 OUTLET; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:-; Peak Surge Current:45kA; Energy Rating:900J; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 38AH5171 |
| Product Name | Surge Protector, 45Ka, 125V, 6 Outlet; No. Of Outlets Cyber Power Systems |
| Number of Outlets | 6 |