CyberPower Systems (USA), Inc. Surge Protector, 60Ka, 6 Outlet; No. Of Outlets Cyber Power Systems CSP600WSU

Description
SURGE PROTECTOR, 60KA, 6 OUTLET; No. of Outlets:6Outlets; Product Range:-; Outlet Type:NEMA 5-15R; Peak Surge Current:60kA; Plug Type:NEMA 5-15P; Response Time:1ns; Suppressor Type:Surge Protector; Voltage Rating:125V RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 60KA, 6 OUTLET; No. of Outlets:6Outlets; Product Range:-; Outlet Type:NEMA 5-15R; Peak Surge Current:60kA; Plug Type:NEMA 5-15P; Response Time:1ns; Suppressor Type:Surge Protector; Voltage Rating:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 60Ka, 6 Outlet; No. Of Outlets Cyber Power Systems - 65AC0460 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 60Ka, 6 Outlet; No. Of Outlets Cyber Power Systems
65AC0460
Surge Protector, 60Ka, 6 Outlet; No. Of Outlets Cyber Power Systems 65AC0460
SURGE PROTECTOR, 60KA, 6 OUTLET; No. of Outlets:6Outlets; Product Range:-; Outlet Type:NEMA 5-15R; Peak Surge Current:60kA; Plug Type:NEMA 5-15P; Response Time:1ns; Suppressor Type:Surge Protector; Voltage Rating:125V RoHS Compliant: Yes

SURGE PROTECTOR, 60KA, 6 OUTLET; No. of Outlets:6Outlets; Product Range:-; Outlet Type:NEMA 5-15R; Peak Surge Current:60kA; Plug Type:NEMA 5-15P; Response Time:1ns; Suppressor Type:Surge Protector; Voltage Rating:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 65AC0460
Product Name Surge Protector, 60Ka, 6 Outlet; No. Of Outlets Cyber Power Systems
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585T15A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
Desktop Power Strip 3 Outlet - OME003.3A1U1C.1 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 3
View Details