CyberPower Systems (USA), Inc. Surge Protector, 135Ka/125V, 10Outlet/8 ; No. Of Outlets Cyber Power Systems CSP1008T

Description
SURGE PROTECTOR, 135KA/125V, 10OUTLET/8 ; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:135kA; Energy Rating:2850J RoHS Compliant: Yes
Datasheet
Description
SURGE PROTECTOR, 135KA/125V, 10OUTLET/8 ; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:135kA; Energy Rating:2850J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 135Ka/125V, 10Outlet/8 ; No. Of Outlets Cyber Power Systems - 38AH5168 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 135Ka/125V, 10Outlet/8 ; No. Of Outlets Cyber Power Systems
38AH5168
Surge Protector, 135Ka/125V, 10Outlet/8 ; No. Of Outlets Cyber Power Systems 38AH5168
SURGE PROTECTOR, 135KA/125V, 10OUTLET/8 ; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:135kA; Energy Rating:2850J RoHS Compliant: Yes

SURGE PROTECTOR, 135KA/125V, 10OUTLET/8 ; No. of Outlets:10Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:NEMA 5-15P; Cable Length:8ft; Peak Surge Current:135kA; Energy Rating:2850J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 38AH5168
Product Name Surge Protector, 135Ka/125V, 10Outlet/8 ; No. Of Outlets Cyber Power Systems
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584H6A1SRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 2963509 - RS Components, Ltd.
Specs
Voltage 240 v ac
Number of Outlets 2
Outlets Type g - british
View Details
Edge Mount Power Socket 2 outlets with USB & USB-C - OM-2A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Number of Outlets 2
View Details